EN
  • EN
  • DE

LT4356CS-2#PBF

Part No LT4356CS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781427-LT4356CS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CS-2#PBF CAD Model

Description

Product Overview: LT4356CS-2#PBF

The LT4356CS-2#PBF is a robust surge stopper device designed and manufactured by Linear Technology. This high-quality component is engineered to protect sensitive electronic systems from high voltage surges and transients, ensuring the reliability and longevity of the application it is used in. The LT4356CS-2#PBF is a crucial safeguard for systems that are exposed to unpredictable environments where voltage spikes are a common threat.

Key Features

  • Surge Protection: The device is capable of withstanding surges up to 100V, making it ideal for protecting against high-energy transients.
  • Adjustable Overvoltage Control: Users can set the overvoltage lockout threshold with an external resistor divider, providing flexibility and precision for different application requirements.
  • Low Quiescent Current: The LT4356CS-2#PBF has a low quiescent current, which makes it suitable for always-on applications and battery-powered devices.
  • Reverse Input Protection: It offers protection against negative input voltages, which can be critical for preventing damage to the power supply and the load.
  • Multi-Functionality: The device serves as a surge stopper, overvoltage protection element, and as a power fail indicator, providing multiple layers of protection in a single package.

Applications

The LT4356CS-2#PBF is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4356CS-2#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. The device is available in a thermally efficient, 10-lead MSOP package, which is suitable for compact designs without compromising on thermal performance.

With the LT4356CS-2#PBF, designers can confidently protect their systems from voltage transients and surges, ensuring that their products operate safely and effectively under all circumstances.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7946 $51.1784
10+ $10.4982 $104.9820
15+ $10.1701 $152.5515
21+ $9.8420 $206.6820
27+ $9.5140 $256.8780
36+ $8.5298 $307.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess