EN
  • EN
  • DE

LT4356MPS-2#PBF

Part No LT4356MPS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781440-LT4356MPS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356MP-2
Introduction Date May 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356MPS-2#PBF CAD Model

Description

LT4356MPS-2#PBF - Surge Stopper from Linear Technology

The LT4356MPS-2#PBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component is ideal for safeguarding automotive, industrial, and avionic systems against unexpected overvoltage events.

Key Features:

  • Overvoltage Protection: The LT4356 regulates overvoltage events such as load dump in vehicles, ensuring that the output remains within safe operating limits to prevent damage to downstream components.
  • Wide Operating Range: With an input voltage range from 4V to 80V, the LT4356MPS-2#PBF accommodates a broad spectrum of power supplies, making it versatile for various applications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level using an external resistor divider, providing flexibility in different circuit configurations.
  • Reverse Input Protection: The device prevents damage to itself and the load during reverse supply conditions, ensuring reliability and longevity.
  • Low Quiescent Current: Its low current draw in shutdown mode helps to conserve energy, making it suitable for battery-powered systems.
  • Overcurrent Protection: The LT4356MPS-2#PBF features a fault output signal and a timed circuit breaker function to protect against overcurrent conditions.

Applications:

  • Automotive Electronics
  • Avionics Power Systems
  • Industrial Control Systems
  • Power Supply Protection
  • Telecommunication Infrastructure

The LT4356MPS-2#PBF is packaged in a rugged MSOP-16 package that is lead-free and RoHS compliant, ensuring it meets current environmental standards. Its robust design and comprehensive feature set make it an essential component for any high-reliability circuit protection application.

With the ability to seamlessly integrate into existing designs and provide immediate protection against voltage spikes, the LT4356MPS-2#PBF is a go-to solution for engineers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9239 $93.8478
3+ $38.5017 $115.5051
5+ $37.2985 $186.4925
6+ $36.0953 $216.5718
8+ $34.8922 $279.1376
10+ $31.2826 $312.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess