EN
  • EN
  • DE

LT5503EFE#TRPBF

Part No LT5503EFE#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT IQ MOD/MIXER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator/Mixer
LO Frequency 1.4GHz to 2.4GHz
RF Frequency 1.7GHz to 2.7GHz
P1dB -15dBm
Noise Floor -152dBm/Hz
Output Power 12.7dBm
Operating Supply Current 38mA
Supply Voltage - Operating 1.8 V to 5.25 V
Test Frequency 2.4GHz
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 115599-LT5503EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5503EFE#TRPBF CAD Model

Description

Product Overview: LT5503EFE#TRPBF

The LT5503EFE#TRPBF is a high-performance RF mixer from Linear Technology, designed to cater to the demanding requirements of wireless communication systems. This advanced component is adept at facilitating frequency conversion processes, which is a critical function in modern RF and IF signal chains.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications, including cellular, PCS, 3G, and 4G networks.
  • High Linearity: It exhibits excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, the LT5503EFE#TRPBF ensures a clean signal mix, enhancing the overall signal-to-noise ratio in the system.
  • Integrated LO Buffer: The mixer includes an integrated LO (Local Oscillator) buffer, simplifying the design and reducing the need for external components.
  • Single-Ended RF Input: The single-ended RF input allows for easier interfacing with other components in the signal chain.
  • Package: It comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The LT5503EFE#TRPBF is suitable for a variety of RF applications, including but not limited to:

  • Wireless base stations
  • CATV equipment
  • Telecommunication infrastructure
  • Portable radio systems
  • RFID readers

Quality and Reliability

Linear Technology ensures that the LT5503EFE#TRPBF meets the highest quality and reliability standards. The product is thoroughly tested and is designed to perform consistently across a wide range of temperatures and conditions, making it a reliable choice for mission-critical applications.

Ordering Information

The LT5503EFE#TRPBF is available in tape and reel packaging, which is ideal for automated manufacturing processes. For detailed ordering and product information, customers are encouraged to contact Linear Technology's sales and support team or visit their website for datasheets and technical support.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.3407
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9794 $65.8764
13+ $9.0090 $117.1170
20+ $8.7272 $174.5440
28+ $8.4454 $236.4712
36+ $8.1647 $293.9292
48+ $7.3192 $351.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess