EN
  • EN
  • DE

LT5516EUF#PBF

Part No LT5516EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMODULATOR QUADRATURE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Demodulator
LO Frequency 800MHz ~ 1.5GHz
RF Frequency 800MHz ~ 1.5GHz
P1dB 6.6dBm
Gain 4.3dB
Noise Figure 12.8dB
Operating Supply Current 150mA
Operating Supply Voltage 4 V ~ 5.25 V
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 724726-LT5516EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5516
Introduction Date May 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT5516EUF#PBF CAD Model

Description

The LT5516EUF#PBF is a high-performance, upconverting mixer from Linear Technology, designed to provide RF engineers with a superior solution for frequency translation in communication systems. This advanced component is part of Linear Technology's extensive range of radio frequency integrated circuits, which are renowned for their reliability, precision, and efficiency.

Key Features

  • High Linearity: The LT5516EUF#PBF boasts exceptional linearity, making it an ideal choice for applications requiring minimal distortion and high dynamic range.
  • Wide RF Frequency Range: This mixer is capable of operating over a broad RF frequency range, accommodating various communication standards and bandwidth requirements.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, simplifying the design and reducing the need for additional external components.
  • Low LO Drive Level: It operates with a low LO drive level, reducing power consumption and further simplifying system design.
  • Single-Ended RF and LO Ports: The mixer features single-ended RF and LO ports, which facilitates easy interfacing and reduces complexity in matching networks.

Applications

The LT5516EUF#PBF is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Access Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • IF Sampling Receivers

Quality and Performance

Linear Technology is committed to delivering products that meet the highest standards of quality and performance. The LT5516EUF#PBF is manufactured with this commitment in mind, ensuring that it performs consistently and reliably in even the most demanding environments.

Ordering Information

The product is available in a compact 16-lead QFN package and is specified for operation from -40°C to 85°C. For more information or to place an order, please refer to the part number LT5516EUF#PBF.

You May Also Be Interested in

NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9541 $68.8623
6+ $18.8342 $113.0052
9+ $18.2456 $164.2104
12+ $17.6570 $211.8840
15+ $17.0685 $256.0275
20+ $15.3028 $306.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess