EN
  • EN
  • DE

LT6109IMS-2#PBF

Part No LT6109IMS-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 10MSOP / Comparator Dual 60V Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781539-LT6109IMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6109-2
Introduction Date June 28, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6109IMS-2#PBF CAD Model

Description

Product Overview: LT6109IMS-2#PBF

The LT6109IMS-2#PBF is a high-performance, versatile amplifier and comparator module designed by Linear Technology, now part of Analog Devices. This precision device is tailored for applications that require accurate current sensing and monitoring, such as power management systems, battery chargers, and overcurrent protection circuits.

Key Features

  • High Precision: The LT6109IMS-2#PBF features a precision amplifier with a maximum input offset voltage of 500 µV, ensuring accurate current measurement across a wide range of conditions.
  • Adjustable Gain: Users can set the gain of the current sense amplifier with external resistors, allowing for flexibility in different application requirements.
  • Dual Comparator: The device includes two internal comparators with an internal 400 mV reference, enabling the monitoring of both overcurrent and undercurrent conditions without the need for additional components.
  • Wide Input Common-Mode Range: The LT6109IMS-2#PBF operates over a wide input common-mode voltage range that extends from -0.3V to 44V, accommodating a variety of system voltages.
  • Quiescent Current: It offers a low quiescent current, making it suitable for power-sensitive applications.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent and short-circuit protection
  • Motor control
  • Energy management

Product Specifications

The LT6109IMS-2#PBF is housed in a compact 10-lead MSOP package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to 125°C, suiting it for use in harsh environments. The package is RoHS compliant and lead-free, adhering to environmental standards.

Conclusion

With its precision sensing capabilities, robust design, and versatile functionality, the LT6109IMS-2#PBF from Linear Technology is an excellent choice for designers seeking a reliable solution for current measurement and monitoring tasks across a broad range of industries.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9577 $53.7462
14+ $7.3499 $102.8986
22+ $7.1202 $156.6444
30+ $6.8905 $206.7150
38+ $6.6608 $253.1104
51+ $5.9718 $304.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess