EN
  • EN
  • DE

LT6230IS6-10#TRPBF

Part No LT6230IS6-10#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.45GHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 320 V/μs
Gain Bandwidth Product (GBP) 1.45GHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060089-LT6230IS6-10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6230IS6-10#TRPBF CAD Model

Description

The LT6230IS6-10#TRPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed for applications requiring high speed and low noise performance. This op-amp is part of the LT6230 product family and comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Gain Bandwidth: This op-amp boasts a high gain bandwidth product of 1GHz, which makes it suitable for fast signal processing applications, such as video and optical systems, where high-frequency signal integrity is crucial.
  • Low Noise: The LT6230IS6-10#TRPBF is designed to have a low voltage noise density of 2.6nV/√Hz at 1kHz, ensuring a clean signal amplification with minimal added noise, beneficial for precision instrumentation and high-fidelity audio applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes just 3.5mA of supply current, which is advantageous for portable and battery-powered devices where power efficiency is a key consideration.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 12.6V, providing design flexibility for both single-supply and dual-supply operations.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 100pF, which is important for applications involving ADC buffer circuits and driving capacitive loads without oscillation.

Applications:

The LT6230IS6-10#TRPBF is versatile and can be used in a variety of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Data Acquisition Systems
  • Medical Imaging
  • Telecommunications

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT6230IS6-10#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in demanding environments. The device is also supplied in a RoHS-compliant package, reflecting Linear Technology's dedication to environmental sustainability.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2747 $52.7470
24+ $4.3280 $103.8720
36+ $4.1927 $150.9372
50+ $4.0575 $202.8750
64+ $3.9222 $251.0208
86+ $3.5165 $302.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess