EN
  • EN
  • DE
  • IT

LT6700CS6-1

Part No LT6700CS6-1
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207011-LT6700CS6-1
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT6700-1
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia ,Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-1 CAD Model

Description

Linear Technology's LT6700CS6-1 Low Power Comparator

The LT6700CS6-1 is a versatile, micropower comparator from Linear Technology, designed for a wide array of applications requiring low voltage and low power operation. This compact component is housed in a tiny 6-lead SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Low Operating Voltage: The LT6700CS6-1 can function at a supply voltage range of 1.4V to 18V, allowing it to be used in various systems without the need for additional power regulation.
  • Low Current Consumption: With a quiescent current of just 6.5µA, this comparator is optimized for battery-powered and portable devices where power efficiency is critical.
  • Dual Input Voltage Ranges: The LT6700CS6-1 features two input voltage ranges, one includes ground and the other is a separate input voltage range that can be as low as 100mV below V<sub>- or as high as 18V, offering flexibility in monitoring different signal levels.
  • Internal Voltage References: It comes with internal 400mV reference voltages, eliminating the need for external components and simplifying design.
  • Fast Propagation Delay: The comparator boasts a propagation delay of typically 7µs, providing quick response times for critical applications.

Applications:

The LT6700CS6-1 is ideal for various applications, including:

  • Battery-powered systems
  • Portable and handheld devices
  • Threshold detection and level shifting
  • Window comparators
  • Switching power supplies
  • Automotive electronics

Reliability and Performance:

Linear Technology's commitment to high-quality manufacturing ensures that the LT6700CS6-1 provides reliable performance in demanding conditions. With its robust design and low power consumption, this comparator is an ideal solution for designers looking to enhance the efficiency and longevity of their products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,044 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess