EN
  • EN
  • DE

LT8490EUKJ#PBF

Part No LT8490EUKJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR BUCK-BOOST 64QFN / Switching Battery Charger Lead-Acid/Li-Ion 1.3V to 80V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Voltage Supply MAX 80V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (7x11)
Win Source Part Number 781662-LT8490EUKJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8490
Introduction Date November 26, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8490EUKJ#PBF CAD Model

Description

The LT8490EUKJ#PBF is a cutting-edge Maximum Power Point Tracking (MPPT) battery charging controller from Linear Technology, designed to offer highly efficient power management for a variety of applications. This advanced component is ideal for solar-powered systems, ensuring that the maximum amount of power is extracted from photovoltaic panels and efficiently stored in batteries.

Key Features:

  • Advanced MPPT Algorithm: The LT8490EUKJ#PBF employs an innovative MPPT algorithm that quickly and accurately tracks the maximum power point of solar panels, even under rapidly changing environmental conditions.
  • Versatile Charging Capability: This controller supports a wide range of battery chemistries including lead-acid, Li-Ion, and LiFePO4, providing flexibility for different energy storage needs.
  • Wide Input Voltage Range: The device can handle input voltages from 6V to 80V, making it suitable for various sizes and configurations of solar panels.
  • Multi-Stage Charging: To maximize battery life and performance, the LT8490EUKJ#PBF offers multi-stage charging including bulk, absorption, and float stages.
  • Integrated Backlight Driver: An onboard driver for LCD backlighting is included, which can be powered directly from the input supply or the battery.
  • Temperature Compensation: The charging parameters can be adjusted based on temperature inputs to ensure optimal charging under different environmental conditions.

Applications:

  • Portable Solar Chargers
  • Remote Power Systems
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

The LT8490EUKJ#PBF is packaged in a robust, thermally efficient QFN package, ensuring reliable operation even in challenging thermal environments. With its comprehensive feature set and adaptability, the LT8490EUKJ#PBF is an excellent choice for designers looking to create efficient, reliable solar-powered systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Linear Technology website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5997 $79.1994
4+ $32.4921 $129.9684
5+ $31.4767 $157.3835
7+ $30.4613 $213.2291
9+ $29.4459 $265.0131
12+ $26.3998 $316.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess