EN
  • EN
  • DE

LT8631IFE#PBF

Part No LT8631IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 20TSSOP / Conv DC-DC 3V to 100V Synchronous Step Down Single-Out 0.8V to 60V 1A Micropower Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 100V
Output Voltage 0.8V
Output Voltage MAX 60V
Output Current 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781704-LT8631IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8631
Introduction Date July 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8631IFE#PBF CAD Model

Description

The LT8631IFE#PBF is a high-performance, low quiescent current (IQ) synchronous step-down switching regulator from Linear Technology. This device is meticulously designed to deliver continuous output currents up to 1A with a wide input voltage range of 3V to 100V, making it exceptionally versatile for a broad range of applications.

Key Features

  • Wide Input Voltage Range: The regulator can operate with input voltages from 3V to 100V, which is ideal for automotive, industrial, and telecommunication systems that experience large input voltage variations.
  • Low Quiescent Current: With its ultra-low IQ, the LT8631IFE#PBF is perfect for always-on and battery-powered applications, as it minimizes the drain on the power source.
  • High Efficiency: The device's synchronous rectification delivers efficiency as high as 90%, reducing heat and eliminating the need for external heat sinking in most scenarios.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2MHz or synchronize it to an external clock, allowing for flexibility in design optimization.
  • Thermal Performance: The LT8631IFE#PBF comes in a thermally enhanced 16-lead TSSOP package, which aids in heat dissipation and ensures reliable operation even at full load and high ambient temperatures.

Applications

The robust feature set of the LT8631IFE#PBF makes it suitable for a variety of applications including:

  • Automotive battery regulation
  • Industrial power supplies
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Energy harvesting systems

Conclusion

The LT8631IFE#PBF from Linear Technology stands out as a reliable and efficient solution for designers looking to optimize power management in systems that face wide input voltage ranges and require low power consumption in standby modes. Its ability to provide stable operation, flexibility in frequency synchronization, and thermal efficiency, all within a compact package, makes it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8843 $53.7686
5+ $22.0589 $110.2945
8+ $21.3696 $170.9568
10+ $20.6802 $206.8020
13+ $19.9909 $259.8817
17+ $17.9229 $304.6893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess