EN
  • EN
  • DE

LT3988IMSE#PBF

Part No LT3988IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 16-MSOP / Conv DC-DC 4.1V to 60V Synchronous Step Down Dual-Out 0.75V to 59.4V 1A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.1V
Voltage Input MAX 60V
Output Voltage 0.75V
Output Voltage MAX 59.4V
Output Current 1A
Frequency - Switching 250kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781376-LT3988IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3988
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3988IMSE#PBF CAD Model

Description

Product Overview: LT3988IMSE#PBF

The LT3988IMSE#PBF is a high-performance, dual step-down DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of power regulation in a variety of electronic applications. With its wide input voltage range and dual-channel output, the LT3988IMSE#PBF is an ideal solution for systems requiring precise, efficient power distribution.

Key Features

  • Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, making it versatile for use in a wide array of applications, from automotive to industrial systems.
  • Dual Channel Outputs: It features two independent outputs that can deliver up to 800mA of current each, allowing simultaneous power supply to multiple components.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, which can be synchronized to an external clock, providing flexibility and optimization for various applications and minimizing external component sizes.
  • High Efficiency: The LT3988IMSE#PBF is designed for high efficiency, which reduces power loss and heat generation, thereby extending the life of the product and the overall system.
  • Thermal Performance: It comes in a thermally enhanced MSOP-16 package, ensuring good thermal performance even under high load conditions.
  • Protection Features: The device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation and protection for both the converter and the system it powers.

Applications

The LT3988IMSE#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Distributed power systems
  • Portable electronic devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT3988IMSE#PBF is no exception. This product is built with the highest standards to ensure consistent performance and longevity, making it a trusted choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5769 $58.7307
7+ $16.0631 $112.4417
10+ $15.5612 $155.6120
14+ $15.0592 $210.8288
18+ $14.5572 $262.0296
23+ $13.0513 $300.1799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess