EN
  • EN
  • DE

LTC1044AIS8

Part No LTC1044AIS8
Manufacturer Linear Technology
Description 12V CMOS Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207039-LTC1044AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1044AIS8 CAD Model

Description

LTC1044AIS8 Voltage Converter by Linear Technology

The LTC1044AIS8 is a high-performance CMOS Voltage Converter manufactured by Linear Technology, designed to provide efficient voltage level conversion in various electronic applications. This versatile component is an ideal choice for battery-powered devices, memory backup systems, and any circuit requiring a voltage multiplication or inversion from a single power supply.

The LTC1044AIS8 operates over a wide supply voltage range of 1.5V to 10V, making it suitable for devices powered by a range of battery chemistries or AC adapters. It can deliver an output current of up to 20mA with a typical conversion efficiency of 99% at no load, ensuring minimal power loss during operation.

This voltage converter comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems without compromising on performance.

Key features of the LTC1044AIS8 include:

  • Low Power: The device features low quiescent current and high efficiency, which is critical for extending battery life in portable devices.
  • Versatile Voltage Conversion: It can be configured to provide voltage doubling, voltage inversion, or fractional voltage conversion, offering design flexibility.
  • High Frequency Operation: With a typical operating frequency of 10kHz, the LTC1044AIS8 minimizes the size of external components, such as capacitors and inductors, required for the voltage conversion process.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating during high current operation or ambient temperature extremes.

Applications for the LTC1044AIS8 are diverse and include LCD bias supplies, op-amp power supplies, isolated RS-232 power supplies, and many other circuits where a negative voltage rail is required.

In summary, the LTC1044AIS8 from Linear Technology is a reliable and versatile voltage converter that offers high efficiency, a wide operating voltage range, and a compact package. Its ability to perform under various conditions and configurations makes it a valuable component for designers looking to optimize power management in their electronic products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess