EN
  • EN
  • DE

LTC1051CSW

Part No LTC1051CSW
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Precision Zero-Drift Operational Amplifiers With Internal Capacitors | IC OPAMP CHOPPER 2 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 4V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 15pA
Voltage - Input Offset 0.5μV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number LTC1051
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1207059-LTC1051CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1051CSW CAD Model

Description

Linear Technology LTC1051CSW Precision Zero-Drift Operational Amplifier

The LTC1051CSW is a high-performance, dual zero-drift operational amplifier designed by Linear Technology, now part of Analog Devices. This precision op-amp is notable for its exceptional stability and low noise characteristics, making it an ideal choice for high-accuracy applications that demand a constant performance over time and varying temperature conditions.

The LTC1051CSW features an innovative zero-drift architecture that significantly reduces the input offset voltage and offset voltage drift, ensuring that the signal integrity is maintained without the need for external calibration over the life of the product. The low offset voltage is typically less than 10µV with a maximum drift of only 0.1µV/°C, which is particularly beneficial for precision instrumentation, data acquisition systems, and medical equipment where long-term stability is crucial.

With its wide supply voltage range of ±2.5V to ±18V, the LTC1051CSW is a versatile component that can be easily integrated into a variety of circuit designs. Additionally, the device boasts a high open-loop gain and a common-mode rejection ratio (CMRR) that exceeds 120dB, ensuring excellent linearity and accuracy in measurement applications.

This op-amp also features a low-frequency noise of only 1.5µVP-P (0.1Hz to 10Hz), which is especially important in low-noise, high-resolution systems. Its power consumption is modest, with a supply current of typically 2.2mA per amplifier, making it suitable for battery-powered and portable devices where power efficiency is a concern.

The LTC1051CSW comes in a 16-lead narrow SOIC package, providing a compact solution that fits well in space-constrained applications. Its robust design includes over-temperature protection and the ability to operate effectively across a wide temperature range, from 0°C to 70°C, ensuring reliable performance in diverse operating environments.

In summary, the LTC1051CSW from Linear Technology is a top-tier precision op-amp that offers zero-drift performance, low noise, and high stability, making it an excellent choice for designers seeking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9116 $53.2044
21+ $4.8506 $101.8626
32+ $4.6990 $150.3680
44+ $4.5474 $200.0856
57+ $4.3958 $250.5606
77+ $3.9411 $303.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess