EN
  • EN
  • DE

LTC1069-1IS8#TRPBF

Part No LTC1069-1IS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±1.57 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128305-LTC1069-1IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1069-1IS8#TRPBF CAD Model

Description

Linear Technology's LTC1069-1IS8#TRPBF Lowpass Filter

The LTC1069-1IS8#TRPBF is a cutting-edge, lowpass filter integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This filter is a part of the LTC1069 family, known for their high-performance and ease of use in various signal processing applications. The LTC1069-1IS8#TRPBF is particularly well-suited for applications requiring precise filtering capabilities with minimal design complexity.

Key Features

  • Filter Type: The device is an 8th order, lowpass, switched-capacitor filter which provides a sharp cutoff frequency characteristic. This makes it ideal for applications where a steep roll-off is required to separate signals cleanly.
  • Frequency Range: It offers a wide clock-to-corner frequency ratio of 100:1, which allows for a flexible adjustment of the filter's corner frequency without the need to change external components.
  • Low Noise: The LTC1069-1IS8#TRPBF boasts a low noise performance, making it suitable for high-fidelity audio applications and sensitive instrumentation where signal integrity is paramount.
  • Power Efficiency: It operates with a single 5V power supply, which helps in reducing power consumption, making it an excellent choice for battery-powered devices.
  • Packaging: The device is available in an 8-lead SOIC package, which is ideal for space-constrained applications. The part number ends with #TRPBF, indicating that it is provided in tape and reel packaging suitable for automated assembly processes.

Applications

The LTC1069-1IS8#TRPBF is versatile and can be used in a variety of applications. It is particularly useful in:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Telecommunications
  • Instrumentation and control systems
  • Medical equipment

Linear Technology's commitment to high-quality components ensures that the LTC1069-1IS8#TRPBF meets stringent performance criteria, providing reliable and consistent operation. With its robust design and flexible features, this lowpass filter is an excellent choice for designers looking to enhance their signal processing capabilities with minimal effort and maximum efficiency.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Fairchild/ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
Need more? Email Us
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1473 $88.1473
2+ $72.3261 $144.6522
3+ $70.0658 $210.1974
4+ $67.8054 $271.2216
5+ $65.5463 $327.7315
6+ $58.7652 $352.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess