EN
  • EN
  • DE

DS1007S-3

Part No DS1007S-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE PROG 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Multiple, NonProgrammable
Delay to 1st Tap 3ns
Available Total Delays 3ns to 10ns, 9ns to 40ns
Number of Independent Delays 7
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 080639-DS1007S-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1007S-3 CAD Model

Description

Maxim Integrated's DS1007S-3 Delay Line

The DS1007S-3 is a high-quality, programmable silicon delay line product from Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This versatile component is an essential tool for engineers looking to manage signal timing issues in complex electronic systems.

Constructed with state-of-the-art semiconductor technology, the DS1007S-3 offers a range of features that make it suitable for a variety of applications, including but not limited to signal synchronization, clock delay, and pulse-width modulation. Its programmable nature allows for fine-tuning of the delay time, ensuring that it can be adjusted to meet the specific requirements of the application at hand.

Key Features:

  • Programmable Delay: The DS1007S-3 delay line can be programmed in 0.5ns increments up to a total delay of 35ns, providing precise control over timing.
  • High-Speed Operation: This component is capable of operating at high frequencies, making it suitable for high-speed data communication and processing applications.
  • Low Power Consumption: Maxim Integrated's focus on energy efficiency is evident in the DS1007S-3's design, which ensures low power consumption without sacrificing performance.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad temperature range, ensuring stability in various operating conditions.
  • Compact Package: The DS1007S-3 comes in a small 8-pin SOP (Small Outline Package), making it ideal for space-constrained applications.

The component's ease of use is further enhanced by its compatibility with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) levels, allowing for seamless integration into a wide array of digital systems. Additionally, its robust design ensures that it can withstand the rigors of industrial environments, maintaining consistent performance over its lifespan.

Whether it's for fine-tuning the timing in a high-speed communication link, adjusting the clock signal in a microprocessor, or synchronizing data transfer between digital ICs (Integrated Circuits), the DS1007S-3 from Maxim Integrated is an invaluable component for engineers seeking precision and reliability in their digital timing solutions.

You May Also Be Interested in

Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess