EN
  • EN
  • DE

LTC1090CSW

Part No LTC1090CSW
Manufacturer Linear Technology
Description Single Chip 10-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207112-LTC1090CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1090CSW CAD Model

Description

The LTC1090CSW is a high-performance, low-power 12-bit data acquisition system (DAS) from Linear Technology, now part of Analog Devices. It integrates multiple components into a single chip, offering a compact and efficient solution for a wide range of applications that require data acquisition and processing. This product features an 8-channel multiplexer, 12-bit successive approximation analog-to-digital converter (ADC), and a serial interface in a 24-pin narrow SO package.

Key Features

  • Integrated 8-Channel Multiplexer: The LTC1090CSW can handle eight single-ended inputs, making it versatile for various sensor readings and signal processing tasks.
  • 12-Bit ADC: Its 12-bit resolution ensures precise data conversion, which is critical for applications that require accurate analog-to-digital translations.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently, preserving battery life in portable devices.
  • Serial Interface: The inclusion of a serial interface allows for easy communication with microcontrollers and other digital systems, facilitating integration into complex designs.
  • Software-Selectable Input Ranges: Users can select between different input voltage ranges via software, providing flexibility for various signal levels.
  • On-Chip Sample-and-Hold: The LTC1090CSW features an on-chip sample-and-hold circuit that ensures accurate sampling of analog signals, even in environments with fluctuating signal conditions.

Applications

The LTC1090CSW is ideal for a multitude of applications, including but not limited to:

  • Process Control Systems
  • Data Logging Devices
  • Industrial Automation
  • Medical Instruments
  • Remote Sensing
  • Portable Instrumentation

Conclusion

With its integrated features and low power consumption, the LTC1090CSW from Linear Technology is a robust solution for designers looking to implement a reliable data acquisition system in their products. Its ease of use, combined with high precision and flexibility, makes it an excellent choice for a wide array of applications where accurate data acquisition is paramount.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess