EN
  • EN
  • DE

LTC1155IN8

Part No LTC1155IN8
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Dual High Side Micropower MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207182-LTC1155IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1155IN8 CAD Model

Description

Product Overview: LTC1155IN8 by Linear Technology

The LTC1155IN8 is a high-powered, dual high-side gate driver designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This component is specifically engineered to operate as a controller for standard N-channel MOSFETs and is adept at driving both the high-side or low-side switches in a motor control, power supply, or other high-efficiency applications.

Key Features

  • High-Side Drive: The LTC1155IN8 is capable of driving N-channel MOSFETs, which allows it to efficiently manage power distribution and switching in high-side configurations.
  • Independent Channels: With two independent channels, this gate driver can control two MOSFETs simultaneously, offering flexibility in complex circuit designs.
  • High Voltage Operation: It is designed to operate with a supply voltage range of 4.5V to 18V, catering to a wide array of industrial and consumer applications.
  • Powerful Output Drive: The device can deliver up to 1.5A of output drive current, ensuring that MOSFETs switch on and off rapidly to minimize transition losses.
  • Protection Features: Integrated under-voltage lockout, over-temperature shutdown, and current limit functionalities provide essential protection to the system, enhancing reliability and longevity.

Applications

The LTC1155IN8 is versatile and can be used in various applications, including:

  • High-side switch drivers
  • Motor controllers
  • Power supply circuits
  • Battery management systems
  • Automotive power distribution
  • Hot-swap controllers

Package and Quality

This gate driver is housed in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies. The LTC1155IN8 is also characterized by its robust construction and adherence to stringent quality standards, ensuring reliable performance in demanding environments.

With its combination of high-side driving capability, dual independent channels, and comprehensive protection features, the LTC1155IN8 from Linear Technology stands out as a powerful solution for advanced electronic circuit designs requiring efficient power management.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess