The LTC1155IS8 is a high-side gate driver designed by Linear Technology, which is now part of Analog Devices. This device is tailored for driving N-channel MOSFETs or P-channel MOSFETs in high-side switching applications. It is a versatile component that ensures efficient and reliable operation in a variety of electronic circuits, including those found in industrial, automotive, and communication systems.
Key Features:
- High Voltage Operation: The LTC1155IS8 can handle supply voltages up to 18V, making it suitable for a range of applications that require higher voltage levels.
- Low Drive Voltage: It is capable of operating with a gate drive voltage as low as 9V, ensuring compatibility with various control logic levels.
- High Peak Output Current: With its ability to deliver a peak output current of 1.5A, this driver can efficiently charge and discharge gate capacitances, leading to fast switching times.
- Protected Output Stage: The device includes built-in protection features such as short-circuit protection and thermal shutdown, enhancing the reliability and longevity of the system.
- Logic-Level Input: It accepts logic-level input signals, which simplifies the interface with microcontrollers or other logic devices.
- Dual Package Options: Available in both 8-pin SO and PDIP packages, providing flexibility in design for space-constrained applications.
Applications:
The LTC1155IS8 is well-suited for a diverse set of applications, including:
- High-side switches in battery-powered systems
- Hot-swap controllers
- Solenoid/relay drivers in automotive and industrial controls
- Motor control circuits
- Power distribution systems
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 18V |
| Output Current (IOUT) |
1.5A Peak |
| Input Threshold Voltage |
Logic Level |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
8-pin SO, 8-pin PDIP |
With its robust design and comprehensive features, the LTC1155IS8 gate driver is an excellent choice for designers looking to implement efficient high-side switching in their electronic systems.