EN
  • EN
  • DE

LTC1174CS8-3.3-T1

Part No LTC1174CS8-3.3-T1
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303109-LTC1174CS8-3.3-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-3.3-T1 CAD Model

Description

Introducing the LTC1174CS8-3.3-T1 High-Efficiency DC-DC Converter

The LTC1174CS8-3.3-T1 is a robust and efficient DC-DC converter integrated circuit designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This product is tailored for applications requiring a fixed 3.3V output voltage with high efficiency and reliability.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for powering logic ICs, microcontrollers, and other digital circuits that require a precise voltage level for optimal performance.
  • High Efficiency: With its advanced design, the LTC1174CS8-3.3-T1 achieves high conversion efficiency, which minimizes power loss and heat generation, making it suitable for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: The converter operates with a low quiescent current, further enhancing its suitability for portable and power-saving applications by extending battery life.
  • Step-Down Operation: It operates in step-down mode (buck converter), allowing it to convert higher input voltages to the lower fixed output with excellent line and load regulation.
  • Package: The device is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The LTC1174CS8-3.3-T1 is versatile and can be used in a wide array of electronic systems, including:

  • Portable Devices
  • Battery-Operated Equipment
  • Embedded Systems
  • Power Supply Modules
  • Telecommunications
  • Automotive Electronics

Reliability and Support

Linear Technology ensures that the LTC1174CS8-3.3-T1 meets the highest quality and reliability standards. Customers can also benefit from the company's technical support and design resources to help integrate this DC-DC converter into their projects effectively.

Whether you're developing a new portable gadget, upgrading an existing power system, or searching for a reliable power solution, the LTC1174CS8-3.3-T1 offers the performance and dependability you need to power your electronics efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7133 $60.9931
17+ $7.1495 $121.5415
26+ $6.9265 $180.0890
35+ $6.7025 $234.5875
45+ $6.4796 $291.5820
60+ $5.8085 $348.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess