LTC1286IS8#PBF - 12-Bit A/D Converter
The LTC1286IS8#PBF is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and efficiency in a compact form factor. This ADC is a perfect solution for various applications that require accurate digital representation of analog signals, such as industrial instrumentation, data acquisition systems, and medical equipment.
Key Features:
- Resolution: 12 bits, offering fine-grain detail in the analog-to-digital conversion process.
- Sampling Rate: Features a fast and efficient sampling rate, ensuring timely and responsive data conversion for real-time applications.
- Interface: Simple SPI (Serial Peripheral Interface) for straightforward integration with microcontrollers and digital systems.
- Single Supply Operation: Operates on a single 5V power supply, simplifying power management in system designs.
- Low Power Consumption: Ideal for battery-powered or energy-sensitive applications due to its low power requirements.
- Package Type: Comes in an 8-lead SOIC package, which is a small, surface-mountable form factor that saves space on printed circuit boards.
- Temperature Range: Industrial temperature range (-40°C to 85°C), ensuring reliable performance under varying environmental conditions.
Performance and Reliability:
LTC1286IS8#PBF incorporates advanced design techniques to provide excellent accuracy and high reliability. With its built-in sample-and-hold circuit, the ADC minimizes digital noise and ensures stable readings. The device also features a differential analog input structure which enhances noise immunity and allows for a wide common-mode range, making it versatile for complex signal environments.
Easy Integration:
Linear Technology has designed the LTC1286IS8#PBF for easy integration into existing systems. Its standardized SPI interface and single supply operation allow for seamless compatibility with most microprocessors and DSPs, reducing development time and accelerating time-to-market for products utilizing this ADC.
Applications:
With its robust feature set, the LTC1286IS8#PBF is well-suited for a broad range of applications, including but not limited to:
- Process Control Systems
- Data Logging Devices
- Portable Instrumentation
- Medical Monitoring Equipment
- Remote Sensing