EN
  • EN
  • DE

LTC1288IS8

Part No LTC1288IS8
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0620+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724740-LTC1288IS8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1288IS8 CAD Model

Description

LTC1288IS8 - 12-Bit Data Acquisition System

The LTC1288IS8 from Linear Technology is a robust, high-performance 12-bit data acquisition system that comes in a compact SO-8 package. This integrated circuit is designed to simplify the process of digital data acquisition from analog signals, making it an ideal choice for a wide range of applications such as process control, medical devices, and industrial automation.

At the heart of the LTC1288IS8 is a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) which provides high accuracy and fast conversion times. The device features a sample-and-hold amplifier, ensuring that the analog input signal is accurately captured for conversion, even in the presence of noise or fluctuating signals.

The LTC1288IS8 operates on a single 5V power supply, which simplifies the power design for systems that utilize this chip. It also includes an internal reference, which eliminates the need for external reference components, further reducing system complexity and cost.

This data acquisition system offers a serial interface, which allows for easy communication with microcontrollers, digital signal processors (DSPs), or other digital systems. The serial interface is SPI and MICROWIRE compatible, ensuring that it can be easily integrated into existing designs without the need for significant re-engineering.

The LTC1288IS8 also features an automatic power-down function, which reduces power consumption when the device is not actively converting. This makes it particularly well-suited for battery-powered or power-sensitive applications where energy efficiency is paramount.

Linear Technology has designed the LTC1288IS8 with reliability in mind. It operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments. Additionally, the device's robust design and high-quality manufacturing processes result in a product that can be relied upon for critical applications where precision and durability are required.

In summary, the LTC1288IS8 from Linear Technology is a versatile, easy-to-use, and efficient 12-bit data acquisition system that offers excellent performance for a wide array of applications. Its integration of key features in a small package makes it an excellent choice for designers looking to streamline their data acquisition needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess