EN
  • EN
  • DE

LTC1294DCSW#TRPBF

Part No LTC1294DCSW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1060553-LTC1294DCSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1294DCSW#TRPBF CAD Model

Description

LTC1294DCSW#TRPBF - 12-Bit Data Acquisition System

The LTC1294DCSW#TRPBF is a robust data acquisition system from Linear Technology, designed to provide precise and efficient analog-to-digital conversion. This 12-bit device integrates multiple components into a single chip, making it an ideal solution for applications requiring high-resolution measurement with minimal external components and a compact footprint.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC1294DCSW#TRPBF ensures accurate and detailed digital representation of analog signals, making it suitable for precision applications.
  • Single Supply Operation: Operating from a single 5V supply, this device simplifies power management in embedded systems and reduces the complexity of the power supply design.
  • Low Power Consumption: The LTC1294DCSW#TRPBF is designed for low power operation, which is critical for battery-powered and portable devices, helping to extend operational life.
  • Serial Interface: It features a serial interface for communication, which reduces the number of I/O lines required for data transfer, and is compatible with multiple microcontroller standards.
  • Multiple Input Channels: The device includes multiple single-ended or differential input channels, providing flexibility in handling various signal sources without the need for external multiplexing.
  • Software Programmable: Users can configure the input channels, output data rate, and other parameters through software, allowing for a customizable and adaptable data acquisition solution.
  • Automatic Shutdown: The built-in automatic shutdown feature conserves power between conversions, making it an energy-efficient choice for many applications.

Applications

The LTC1294DCSW#TRPBF is well-suited for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Industrial Process Control
  • Data Logging Systems
  • Medical Equipment
  • Battery-operated Devices

This data acquisition system from Linear Technology offers a compact, high-performance solution for various demanding applications. Its integration of multiple features into a single chip simplifies design, reduces the bill of materials, and accelerates time to market for products requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3986 $78.7972
4+ $32.3271 $129.3084
6+ $31.3169 $187.9014
8+ $30.3067 $242.4536
10+ $29.2965 $292.9650
14+ $26.2658 $367.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess