EN
  • EN
  • DE

LTC1338IG#PBF

Part No LTC1338IG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 5DVR/3RCVR 5V RS232 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 4.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 138060-LTC1338IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1338IG#PBF CAD Model

Description

Product Overview: LTC1338IG#PBF

The LTC1338IG#PBF is a versatile and robust integrated circuit from Linear Technology, designed to meet the rigorous demands of multipoint data communication systems. This high-performance device is a CMOS bidirectional transceiver for the RS485 and RS422 communication protocols, ensuring reliable and efficient data transfer in industrial, networking, and automation applications.

Key Features

  • Protocol Compatibility: The LTC1338IG#PBF is compatible with both RS485 and RS422 standards, offering flexibility in various communication network configurations.
  • High Data Rates: With the capability to support data rates up to 52Mbps, this transceiver is suitable for high-speed data communication needs.
  • Thermal Protection: The device includes thermal shutdown protection, which helps prevent damage from overheating, enhancing its reliability and lifespan.
  • Driver Differential Output: The drivers feature a 3-state differential output, which allows for de-assertion of the communication lines when the device is not in use or when multiple transceivers are connected to a common bus.
  • Enhanced ESD Protection: It is designed with robust electrostatic discharge (ESD) protection, safeguarding the device against the common issue of static electricity damage in electronic components.

Applications

The LTC1338IG#PBF is suitable for a wide array of applications that require reliable data transmission over longer distances and in electrically noisy environments. It is commonly used in:

  • Industrial Control Systems
  • Networked Devices in Building Automation
  • Factory Automation and Process Control
  • Instrumentation Networks
  • Point of Sale (POS) Systems

Quality and Reliability

Linear Technology's LTC1338IG#PBF is engineered to maintain high performance and reliability. The 'IG' suffix in the part number indicates the industrial-grade temperature range, ensuring operation in extreme conditions ranging from -40°C to 85°C. Additionally, the device is offered in a 28-lead SSOP package, which is both space-saving and conducive to efficient PCB layout.

Conclusion

With its robust feature set, the LTC1338IG#PBF from Linear Technology stands out as an excellent choice for designers looking to implement RS485 or RS422 communication in their systems. Its high-speed capabilities, thermal protection, and enhanced ESD protection make it a reliable and durable solution for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1802 $60.7208
10+ $12.4555 $124.5550
15+ $12.0663 $180.9945
20+ $11.6771 $233.5420
26+ $11.2878 $293.4828
35+ $10.1201 $354.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess