EN
  • EN
  • DE

LTC1392CN8#PBF

Part No LTC1392CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC DATA ACQ SYSTEM 10BIT 8-DIP / 1-Channel Single ADC SAR 10-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature 0°C ~ 70°C
Accuracy ±4°C
Topology ADC, Multiplexer, Voltage Reference
Output Type Parallel, Serial
Output Alarm No
Output Fan No
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781893-LTC1392CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1392
Introduction Date April 25, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1392CN8#PBF CAD Model

Description

LTC1392CN8#PBF - An Integrated Data Acquisition Component from Linear Technology

The LTC1392CN8#PBF is a versatile and compact data acquisition component designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is tailored for applications requiring low power consumption and high precision in data acquisition systems. It is particularly suitable for battery-powered devices, portable instruments, and remote sensing applications.

The LTC1392CN8#PBF features a multiplexed 8-channel analog-to-digital converter (ADC) with a 12-bit resolution, providing accurate and reliable digital representation of analog signals. The device operates from a single 5V power supply, which contributes to its energy-efficient performance. It is encapsulated in an 8-pin narrow DIP (Dual In-line Package), making it easy to integrate into a variety of electronic systems.

One of the key attributes of the LTC1392CN8#PBF is its built-in sample-and-hold function, which ensures that the input signal is accurately captured at a specific point in time, thereby eliminating errors caused by signal variations during the conversion process. Additionally, the onboard microprocessor interface facilitates seamless communication with microcontrollers, allowing for easy integration and data exchange within digital systems.

The LTC1392CN8#PBF also incorporates an internal temperature sensor, which can be used to monitor the system's thermal conditions. This feature is particularly useful in applications where temperature variations can impact the performance or reliability of the electronic system.

Linear Technology's commitment to quality is evident in the LTC1392CN8#PBF's design, which is characterized by its low power consumption, high precision, and robust performance. The device's compact form factor and comprehensive feature set make it an excellent choice for engineers and designers looking to enhance the capabilities of their data acquisition systems without compromising on space or power efficiency.

Overall, the LTC1392CN8#PBF is a testament to Linear Technology's expertise in creating high-performance integrated circuits that meet the demanding requirements of modern electronic applications. Whether used in industrial control systems, environmental monitoring, or medical equipment, this product delivers reliable and precise data acquisition solutions.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess