EN
  • EN
  • DE

LTC1436IGN-PLL

Part No LTC1436IGN-PLL
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Pwm Cm 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Duty Cycle 99 %
Lead Free Contains Lead
Max Frequency 138 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1071976-LTC1436IGN-PLL
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1436IGN-PLL CAD Model

Description

LTC1436IGN-PLL: Dual, Low Noise, PLL Synchronous Step-Down DC/DC Controller

The LTC1436IGN-PLL, manufactured by Linear Technology, is a high-performance, dual-channel synchronous step-down DC/DC controller that incorporates a Phase-Locked Loop (PLL) for noise-sensitive applications. This device is designed to provide precise voltage regulation and low output ripple, making it an ideal solution for powering noise-sensitive circuits such as RF transceivers, FPGA cores, and high-speed digital processors.

Featuring a wide input voltage range from 4.5V to 36V, the LTC1436IGN-PLL is versatile and can be used in a variety of systems, including automotive, industrial, and telecommunications equipment. The dual-channel architecture allows for two independent output voltages, which can be set from 0.8V to VIN with a high level of accuracy due to its 0.8% reference voltage accuracy over the full temperature range.

The PLL function of the LTC1436IGN-PLL ensures that the switching frequency of the converter can be locked to an external clock, which minimizes interference with sensitive frequency bands and allows for noise-sensitive applications to operate with reduced electromagnetic interference (EMI). The operating frequency is selectable from 50kHz to 500kHz, allowing designers to optimize efficiency and component size.

Additional features of the LTC1436IGN-PLL include a powerful 1.25A onboard gate drivers, which can drive large MOSFETs for high current applications. The device also offers current mode control for fast transient response and excellent loop stability. Moreover, it has a range of protective features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under various conditions.

For ease of use, the LTC1436IGN-PLL is available in a 28-lead SSOP package, which is compact and suitable for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for designers seeking to create efficient, low-noise power supply systems.

In summary, the LTC1436IGN-PLL from Linear Technology is a sophisticated, dual-channel synchronous step-down controller that integrates a PLL for reduced noise and EMI, making it perfect for high-performance, sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9556 $59.7780
12+ $9.8098 $117.7176
19+ $9.5033 $180.5627
26+ $9.1967 $239.1142
33+ $8.8902 $293.3766
44+ $7.9704 $350.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess