EN
  • EN
  • DE

LTC1453IS8

Part No LTC1453IS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207586-LTC1453IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1453IS8 CAD Model

Description

LTC1453IS8: Precision, Rail-to-Rail Voltage Output DAC

The LTC1453IS8 is a highly integrated digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision voltage outputs in a compact form factor. This 12-bit DAC is part of a family of pin-compatible DACs, which also includes the 8-bit LTC1451IS8 and the 10-bit LTC1452IS8, offering designers a range of precision options for their specific application needs.

Encased in an 8-lead SOIC package, the LTC1453IS8 is engineered for ease of use and minimal external component requirements. It boasts a rail-to-rail output, which allows the output to swing from 0V to the reference voltage, giving it a wide dynamic range that is particularly beneficial in single-supply operations and systems where full-scale range utilization is crucial.

One of the key features of the LTC1453IS8 is its integrated output buffer, which can drive capacitive loads up to 1000pF or series resistances up to 5kΩ, making it versatile for various applications. The device operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems, and it consumes a low supply current of 160µA, which is an essential attribute for power-sensitive applications.

The LTC1453IS8 offers a simple interface with a three-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy communication with microcontrollers and digital systems. Additionally, it features a double-buffered input structure that ensures smooth and glitch-free output transitions when updating the DAC value.

Linear Technology's LTC1453IS8 is ideal for a wide range of applications, including automatic calibration systems, digitally controlled filters, and variable optical attenuators. Its precision and low power consumption make it an excellent choice for battery-operated devices, portable instrumentation, and remote sensing equipment.

Overall, the LTC1453IS8 represents a reliable and efficient solution for systems requiring high-precision analog output, combining performance with practicality in a small package that is easy to integrate into a variety of electronic designs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3512 $50.7024
5+ $20.8010 $104.0050
8+ $20.1510 $161.2080
11+ $19.5009 $214.5099
14+ $18.8509 $263.9126
18+ $16.9008 $304.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess