EN
  • EN
  • DE

LTC1474CMS8-3.3

Part No LTC1474CMS8-3.3
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207603-LTC1474CMS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-3.3 CAD Model

Description

Linear Technology LTC1474CMS8-3.3 Power Management IC

The LTC1474CMS8-3.3 is a high-efficiency, low-power step-down DC/DC converter designed and manufactured by Linear Technology. This versatile power management integrated circuit (IC) is a perfect solution for battery-powered applications, portable devices, and other systems requiring efficient voltage regulation with minimal power loss.

Key Features:

  • High Efficiency: The LTC1474CMS8-3.3 boasts a high efficiency of up to 96%, which significantly extends battery life and reduces heat generation.
  • Low Quiescent Current: With a quiescent current of only 10µA, this IC is ideal for systems where power conservation is critical, such as in standby and sleep modes.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 14V, accommodating a variety of power sources and ensuring versatility in different application environments.
  • Fixed Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • Adjustable Switching Frequency: The switching frequency of the LTC1474CMS8-3.3 can be programmed via an external resistor or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Current Mode Operation: This feature provides excellent line and load transient response, simplifying the design process and enhancing performance.

Applications:

The LTC1474CMS8-3.3 is suitable for a wide range of applications, including:

  • Portable Instruments
  • Battery-Operated Devices
  • Handheld Radios
  • GPS Receivers
  • Automotive Power Systems

Package and Reliability:

Encased in an MSOP-8 package, the LTC1474CMS8-3.3 is compact and suitable for space-constrained applications. Linear Technology ensures reliability and performance by subjecting their products to rigorous testing and quality control measures.

Overall, the LTC1474CMS8-3.3 from Linear Technology is an exceptional choice for designers looking to optimize power consumption without compromising on performance and reliability in their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4398 $66.0786
15+ $7.7454 $116.1810
24+ $7.5040 $180.0960
32+ $7.2615 $232.3680
42+ $7.0201 $294.8442
56+ $6.2936 $352.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess