EN
  • EN
  • DE

LTC1474IS8-5

Part No LTC1474IS8-5
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207610-LTC1474IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8-5 CAD Model

Description

The LTC1474IS8-5 is a high-performance power management integrated circuit designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This IC is specifically engineered to provide efficient power management solutions for a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features:

  • High Efficiency: The LTC1474IS8-5 is designed to deliver high efficiency, which is critical for extending battery life in portable applications. Its low quiescent current and high switching frequency reduce power losses, making it an ideal choice for energy-sensitive designs.
  • Step-Down Converter: This IC incorporates a step-down (buck) converter, enabling it to convert higher input voltages to lower output voltages with a high degree of accuracy and stability.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the specific voltage requirements of various applications.
  • Thermal Protection: The LTC1474IS8-5 features built-in thermal protection to safeguard the IC from damage due to overheating, enhancing the reliability and longevity of the product.
  • Low Dropout Operation: It can operate with a very low dropout voltage, which is beneficial when the input voltage is close to the output voltage, ensuring continuous operation even under low input voltage conditions.

Applications:

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Battery-Powered Systems

The LTC1474IS8-5 comes in a compact SO-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable power management solution that combines performance with versatility.

With its precision and power efficiency, the LTC1474IS8-5 by Linear Technology stands out as a top-tier component for modern electronic designs that require meticulous power control and management.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4574 $62.7444
14+ $8.5805 $120.1270
21+ $8.3125 $174.5625
29+ $8.0446 $233.2934
38+ $7.7766 $295.5108
50+ $6.9716 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess