EN
  • EN
  • DE

LTC1480CN8#PBF

Part No LTC1480CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V RS485 LOWPWR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 002798-LTC1480CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1480CN8#PBF CAD Model

Description

Product Overview: LTC1480CN8#PBF

The LTC1480CN8#PBF is a distinguished product from Linear Technology, designed to provide robust communication solutions in industrial environments. This integrated circuit is a low-power RS485/RS422 transceiver, encapsulated in an 8-pin DIP package, which ensures reliable data transmission over long distances and in electrically noisy conditions.

Key Features

  • Low Power Consumption: The LTC1480CN8#PBF is optimized for low power operation, making it an ideal choice for power-sensitive applications. It typically consumes only 120µA of supply current, which is reduced to 10µA in shutdown mode.
  • High-Speed Interface: With the ability to handle data rates up to 2.5Mbps, this transceiver is well-suited for high-speed data communication requirements.
  • Extended Common-Mode Range: The device supports a common-mode range of -7V to 12V, exceeding the requirements of the RS485 and RS422 standards, which enhances its capability to withstand voltage differences between devices on a shared bus.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that disables the driver outputs when the chip's temperature exceeds safe operating limits, thereby preventing damage from overheating.
  • Driver Differential Short-Circuit Protection: The LTC1480CN8#PBF is engineered to protect against faults by featuring short-circuit protection on the driver differential outputs.

Applications

The LTC1480CN8#PBF is versatile and can be utilized in various applications, including but not limited to:

  • Industrial Control Systems
  • Networked Devices in Building Automation
  • Fieldbus Communications for Factory Automation
  • Instrumentation and Control Interfaces

Quality and Reliability

Linear Technology ensures that the LTC1480CN8#PBF meets the highest quality and reliability standards. The product is fully compliant with RoHS directives, denoted by the '#PBF' suffix, indicating lead-free composition. It is manufactured to provide consistent performance and longevity in the field, making it a trusted choice for engineers and designers in the industry.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess