EN
  • EN
  • DE

LTC1502CMS8-3.3#PBF

Part No LTC1502CMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8MSOP / Charge Pump STPUP 3.3V 10mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 0.9V
Voltage Input MAX 1.8V
Output Voltage 3.3V
Output Current 10mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782014-LTC1502CMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1502
Introduction Date September 16, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1502CMS8-3.3#PBF CAD Model

Description

LTC1502CMS8-3.3#PBF - Linear Technology

The LTC1502CMS8-3.3#PBF is a high-performance, low-dropout linear regulator from Linear Technology designed to provide a fixed output voltage of 3.3V. This regulator is ideal for applications requiring a stable voltage supply with low noise and high accuracy. It is especially suitable for battery-powered devices, portable equipment, and industrial control systems where power efficiency and reliability are critical.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: The LTC1502CMS8-3.3#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life.
  • High Output Accuracy: With its precision design, this regulator maintains high accuracy in the output voltage, which is crucial for maintaining the integrity of the power supply in critical applications.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus ensuring long-term reliability and safety.
  • Low Noise: The regulator is designed to minimize output noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Stable with Low ESR Capacitors: The LTC1502CMS8-3.3#PBF is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to improved transient response and noise reduction.
  • Package: Enclosed in an MSOP-8 package, the regulator is compact and suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

The LTC1502CMS8-3.3#PBF from Linear Technology is a robust and reliable choice for designers looking to implement a stable power supply in their electronic systems. With its combination of features, it ensures consistent performance, longevity, and high efficiency, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess