EN
  • EN
  • DE

LTC1530CS8-2.8

Part No LTC1530CS8-2.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 2.8V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 2.8V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072480-LTC1530CS8-2.8
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-2.8 CAD Model

Description

Overview of LTC1530CS8-2.8

The LTC1530CS8-2.8 is a high-performance, low-noise, constant-frequency, step-down switching regulator designed by Linear Technology, now part of Analog Devices. This efficient DC-DC converter operates at a fixed frequency of 500kHz, allowing the use of small surface mount inductors and capacitors, resulting in a compact, noise-sensitive power supply solution that is ideal for a wide range of applications.

Key Features

  • Output Voltage: The LTC1530CS8-2.8 is specifically designed to provide a fixed output voltage of 2.8V, which is suitable for powering advanced, low-voltage electronics.
  • High Efficiency: With its synchronous rectification and internal switches, the device offers high efficiency, which is essential for battery-powered and thermal-sensitive applications.
  • Current Mode Operation: The regulator utilizes current mode control for excellent line and load transient response, making it reliable under various operating conditions.
  • Low Dropout Operation: This feature ensures the regulator maintains its output regulation even when the input voltage is very close to the output voltage, enhancing performance in low-voltage conditions.

Applications

The LTC1530CS8-2.8 is versatile and can be used across a broad spectrum of applications. Its low-noise characteristics make it suitable for sensitive RF and audio applications, while its high efficiency and fast transient response are ideal for digital electronics that require stable power supply, such as:

  • Portable Instruments
  • Battery-Powered Devices
  • Microprocessor Supplies
  • Wireless Modems
  • PDAs and Mobile Phones

Package and Quality

The device is housed in an 8-lead SOIC package, which is designed for space-constrained applications. The LTC1530CS8-2.8 is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Linear Technology's commitment to high-quality manufacturing means that the LTC1530CS8-2.8 is a reliable choice for critical applications requiring a stable and efficient power supply solution.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess