EN
  • EN
  • DE

LTC1555CGN#TRPBF

Part No LTC1555CGN#TRPBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 5.5V
Voltage - VCCB 2.7V to 10V
Output Type Open Drain
Temperature Range - Operating 0°C to 70°C (TA)
Features SIM Card Interface, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 112619-LTC1555CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1555CGN#TRPBF CAD Model

Description

LTC1555CGN#TRPBF: A Robust SIM Power Supply and Level Translator

The LTC1555CGN#TRPBF is a sophisticated, integrated circuit designed by Linear Technology to provide a reliable power supply and level translation specifically for SIM (Subscriber Identity Module) cards in mobile communication devices. This product is engineered to meet the rigorous demands of the mobile phone industry, ensuring compatibility with GSM, CDMA, and TDMA standards, as well as with smart card interfaces as defined by ISO 7816.

Key Features

  • Integrated SIM Power Supply: The LTC1555CGN#TRPBF is equipped with a low-noise, regulated charge pump DC/DC converter, capable of delivering up to 50mA of continuous output current to power a SIM card. This makes it suitable for single-cell Li-Ion or three-cell NiMH/NiCd powered systems, with an input voltage range of 2.7V to 4.5V.
  • Level Translation: This device also incorporates level translation circuitry, which allows SIM card interfaces operating at different logic levels to communicate seamlessly with the baseband processor. It translates signals between the baseband logic level and the SIM card level, ensuring proper operation and data integrity.
  • Low Profile: The LTC1555CGN#TRPBF is available in a 16-pin narrow SSOP package, ideal for space-constrained applications. Its compact form factor is critical for the sleek design of modern mobile devices.
  • Programmable Current Limit: The device features a programmable current limit function for the SIM supply, which adds an extra layer of protection for the SIM card and the power supply circuitry, enhancing the overall reliability of the system.
  • Thermal Protection: The LTC1555CGN#TRPBF is designed with thermal shutdown protection, which prevents damage to the device under extreme operating conditions by automatically shutting down the power supply if the temperature exceeds safe limits.
  • Soft-Start Circuitry: The inclusion of soft-start circuitry minimizes inrush current during power-up, which is crucial for preventing any unwanted glitches or disturbances in the power supply to the SIM card.

Applications

The LTC1555CGN#TRPBF is an ideal solution for a variety of applications that require SIM card interfacing, including but not limited to:

  • Smartphones
  • Tablets
  • Portable Communication Devices
  • Wireless Modules
  • Security Systems

In summary, the LTC1555CGN#TRPBF from Linear Technology is a highly integrated and efficient solution for powering and interfacing SIM cards in a wide range of mobile communication devices. Its robust feature set ensures reliable operation, compatibility with industry standards, and ease of integration into compact mobile device designs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4830 $58.3470
22+ $5.3188 $117.0136
34+ $5.1536 $175.2224
47+ $4.9873 $234.4031
60+ $4.8210 $289.2600
81+ $4.3220 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess