EN
  • EN
  • DE
  • IT

LTC1558CS-5#PBF

Part No LTC1558CS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CNTRLR 5V 16-SOIC / Back Up Charge Controller NiCD Pack 330mA 1.2V 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782050-LTC1558CS-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1558
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1558CS-5#PBF CAD Model

Description

The LTC1558CS-5#PBF is a robust, high-performance integrated circuit designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to provide reliable backup power management in a variety of electronic applications. With its precise 5V output, the LTC1558CS-5#PBF is particularly well-suited for systems that require a stable voltage supply, even in the event of a main power failure.

Key Features:

  • Backup Power Management: The LTC1558CS-5#PBF is designed to switch seamlessly to a backup power source, such as a supercapacitor or a battery, when the main power supply is interrupted, ensuring uninterrupted operation of the device.
  • 5V Regulated Output: This IC provides a steady 5V output, which is critical for maintaining the performance and stability of sensitive electronic components that require a consistent power level.
  • Low Quiescent Current: The device features a low quiescent current, which helps to minimize power consumption when the system is in standby mode, thereby extending the life of the backup power source.
  • Adjustable Charging Current: The LTC1558CS-5#PBF allows users to set the charging current for the backup power source, enabling customization according to the specific requirements of the application and the characteristics of the backup power source.
  • Automatic Recharge: Once the main power is restored, the device automatically recharges the backup power source, ensuring that the system is always prepared for the next power interruption.
  • Compact Design: Housed in a narrow SOIC package, the LTC1558CS-5#PBF is designed for space-constrained applications, providing powerful backup power management without occupying excessive board space.

Applications:

The LTC1558CS-5#PBF is ideal for a wide range of applications where consistent power is crucial. It is commonly used in portable devices, memory backup systems, microprocessor and microcontroller power supplies, and other digital systems that cannot tolerate power interruptions.

Product Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC1558CS-5#PBF is no exception. It is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess