EN
  • EN
  • DE
  • IT

LTC1562IG-2#TRPBF

Part No LTC1562IG-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP / Active Filter Quad Continuous Time UNIV 8th Order 300kHz 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 300kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782056-LTC1562IG-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1562-2
Introduction Date January 18, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1562IG-2#TRPBF CAD Model

Description

Product Overview: LTC1562IG-2#TRPBF

The LTC1562IG-2#TRPBF is a high-performance, active RC filter building block from Linear Technology, designed to simplify the creation of high-order filters. This advanced integrated circuit (IC) is capable of implementing very low noise and low distortion filters without the need for inductors, making it an ideal solution for space-constrained applications.

Key Features

  • Adjustable Filter Response: The LTC1562IG-2#TRPBF allows for easy adjustment of the filter response, enabling the creation of Butterworth, Chebyshev, Bessel, or elliptic filters. This flexibility ensures that designers can tailor the filter characteristics to meet specific application requirements.
  • High Order Filters: This IC can be used to implement second-order sections, which can be cascaded to create filters up to eighth order or higher, providing excellent selectivity and sharp cutoff characteristics.
  • Low Noise and Distortion: The device boasts exceptionally low noise and distortion performance, which is critical in applications such as audio processing, instrumentation, and telecommunications.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1562IG-2#TRPBF simplifies power supply design and is suitable for battery-powered devices.
  • Wide Operating Temperature Range: The IC is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Applications

The LTC1562IG-2#TRPBF is versatile and can be utilized in various applications where high-quality filtering is required. These applications include:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Telecommunications infrastructure
  • Medical instrumentation
  • Seismic data processing equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1562IG-2#TRPBF is no exception. It is available in a 20-lead SSOP package, ensuring a compact footprint for space-constrained designs. The part number ending with 'TRPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes and ensuring safe handling and delivery.

In summary, the LTC1562IG-2#TRPBF from Linear Technology is a versatile, high-performance filter solution that offers designers the ability to create custom filters with ease. Its exceptional performance and ease of use make it an ideal choice for a wide array of filtering applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $10.0206
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Texas Instruments
FLTR EQUIRIPPLE
Lowest to $16.4347
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.8950
Harris Corporation
DAUL FIR FILTER
Lowest to $72.2476
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1540 $96.3080
3+ $39.5110 $118.5330
4+ $38.2763 $153.1052
6+ $37.0416 $222.2496
7+ $35.8069 $250.6483
10+ $32.1027 $321.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess