The LTC1628C from Linear Technology is a high-performance, dual output synchronous step-down switching regulator that has been designed to deliver efficient power conversion for a variety of applications. This advanced regulator integrates top-notch features to offer a compact and highly efficient power solution suitable for systems requiring precise voltage regulation and high power density.
Key Features:
- Wide Input Voltage Range: The LTC1628C operates from an input voltage range of 4.5V to 36V, making it versatile for use in various systems that experience wide input voltage fluctuations.
- Dual Synchronous Outputs: It provides two outputs that can deliver up to 12A each, with synchronous rectification that ensures high efficiency, especially at high output currents.
- High Efficiency: With its synchronous operation, the LTC1628C can achieve efficiency levels of up to 95%, reducing heat generation and improving system reliability.
- Adjustable Switching Frequency: The switching frequency is programmable from 100kHz to 500kHz, which allows optimization between efficiency and component size.
- Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
- Integrated MOSFET Drivers: Built-in MOSFET drivers reduce external component count and simplify the design process.
- Overcurrent Protection: The LTC1628C features overcurrent protection for both outputs, enhancing the safety and durability of the end system.
Applications:
The LTC1628C is ideal for use in a wide range of applications including:
- Telecommunications and Networking Equipment
- Industrial Systems
- Distributed Power Systems
- Portable Battery-Powered Devices
- Automotive Power Systems
With its robust feature set and flexible design options, the LTC1628C from Linear Technology stands out as a powerful, efficient, and reliable solution for dual output voltage regulation requirements. Whether for new designs or upgrading existing power systems, the LTC1628C offers a blend of performance and convenience that engineers and designers will appreciate.