EN
  • EN
  • DE

LTC1628IG-PG#TRPBF

Part No LTC1628IG-PG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 133768-LTC1628IG-PG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-PG#TRPBF CAD Model

Description

Overview of the LTC1628IG-PG#TRPBF

The LTC1628IG-PG#TRPBF is a high-performance, PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology. This product is specifically engineered to power the latest microprocessors and other high power density and low voltage applications. It offers a precise voltage regulation along with a comprehensive set of features to ensure the stability and efficiency of the power supply system.

Key Features

  • High Efficiency: The LTC1628IG-PG#TRPBF utilizes a synchronous rectification topology with a phase-lockable fixed frequency, which maximizes efficiency, especially in high input voltage applications.
  • Output Voltage Range: This controller supports a wide output voltage range, making it versatile for various applications. It can deliver a precise output voltage from 0.8V up to 5.5V, which is suitable for most modern low-voltage requirements.
  • PolyPhase Operation: The unique PolyPhase operation allows multiple LTC1628IG-PG#TRPBF controllers to be connected in parallel, spreading the power and thermal load across multiple devices for improved performance and reliability.
  • Powerful Drive Capability: It features powerful onboard MOSFET drivers, which provide strong gate drive for the external synchronous N-channel MOSFETs, ensuring efficient power conversion.
  • OPTI-LOOP® Compensation: The LTC1628IG-PG#TRPBF incorporates OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Tracking and Soft-Start: It includes functions such as tracking and soft-start, which help to manage the startup sequence of the power supply and prevent inrush current issues.
  • Protection Features: The device offers a comprehensive suite of protection features including overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The LTC1628IG-PG#TRPBF is ideal for a range of applications that require efficient power management and precise voltage control. It is commonly used in:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Servers and networking equipment
  • High-performance computing systems

Package Information

The LTC1628IG-PG#TRPBF is available in a 28-lead SSOP package, which is RoHS compliant and designed for surface-mount technology (SMT). Its package is designed to provide excellent thermal performance and space efficiency on the printed circuit board.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess