EN
  • EN
  • DE

LTC1643LCGN#TRPBF

Part No LTC1643LCGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP-16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739504-LTC1643LCGN#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1643LCGN#TRPBF CAD Model

Description

Linear Technology LTC1643LCGN#TRPBF Hot Swap Controller

The LTC1643LCGN#TRPBF is a state-of-the-art Hot Swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from a live backplane. This advanced component is packaged in a 16-lead SSOP (Shrink Small Outline Package) and is available in tape and reel form with the TRPBF suffix indicating lead-free manufacturing and RoHS compliance.

The LTC1643LCGN#TRPBF is engineered to control the power supply to plug-in boards and prevent glitches on the main power rail by limiting the inrush current during board insertion. With its integrated charge pump, this controller can drive an external N-channel MOSFET to gradually ramp up the supply voltage, thereby ensuring a soft start and reducing the stress on the electrical components. This feature is particularly useful in systems with multiple plug-in modules, such as servers, RAID systems, and telecommunications equipment, where maintaining power integrity and system reliability is crucial.

One of the key features of the LTC1643LCGN#TRPBF is its ability to provide adjustable current limit, circuit breaker functionality, and overcurrent fault protection. The device's precise current sensing and programmable foldback current limit help protect both the backplane and the card from damage due to excessive power draw or short circuits. Additionally, the controller offers an adjustable overvoltage protection that guards the system against supply spikes, and an undervoltage lockout to ensure the controller operates at the correct supply levels.

The LTC1643LCGN#TRPBF also includes a daisy-chainable fault reporting feature, which allows for easy integration into complex systems by signaling the presence of a fault condition to neighboring controllers or to a central management processor. This ensures timely and coordinated responses to potential issues, enhancing overall system reliability.

In summary, the LTC1643LCGN#TRPBF from Linear Technology is an essential component for managing power distribution in high-availability systems. Its robust feature set ensures that electronic systems can be safely and reliably serviced without interrupting operation, making it an ideal choice for mission-critical applications where uptime is paramount.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess