EN
  • EN
  • DE

LTC1647-3IGN

Part No LTC1647-3IGN
Manufacturer Linear Technology
Description Dual Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207868-LTC1647-3IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1647-3IGN CAD Model

Description

Linear Technology LTC1647-3IGN Hot Swap Controller

The LTC1647-3IGN is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This controller is specifically engineered to manage the inrush current that occurs when a board connects to a live power supply, thereby preventing damage to connectors, components, and the power supply itself.

Featuring a wide operating voltage range, the LTC1647-3IGN is versatile and can be used in various applications. It is particularly suited for systems with supply voltages from 2.7V to 16.5V, making it an ideal choice for both low voltage and intermediate bus voltage hot swap applications. The product comes in a robust 16-pin narrow SSOP package, which is designed for space-constrained environments.

One of the key features of the LTC1647-3IGN is its adjustable current limit, which allows users to set the maximum inrush current to a level that their specific application can handle. This is achieved through an external sense resistor. Moreover, the controller offers a programmable timer that sets the duration of the overcurrent condition before the fault is declared, ensuring flexibility and protection tailored to the user's needs.

The LTC1647-3IGN also includes a foldback current limit feature which reduces the current limit as the load voltage drops. This helps to protect the board in the event of a short circuit. Additionally, the device provides a soft start capability that limits the voltage slew rate at the output, further safeguarding against excessive inrush current.

For diagnostic and control purposes, the LTC1647-3IGN offers a range of useful signals. It provides a PWRGD (Power Good) output to indicate when the output voltage is within nominal operating range, and a FAULT output that signals when an overcurrent or overtemperature condition occurs. To ensure reliable operation, the device also features an overtemperature protection that shuts down the external MOSFET during excessive heat conditions.

In summary, the LTC1647-3IGN from Linear Technology is a comprehensive solution for hot swap applications, offering precise control and robust protection mechanisms. Its adjustable settings and diagnostic outputs make it a flexible and reliable choice for managing power distribution in high-availability systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3703 $58.5921
17+ $6.8688 $116.7696
27+ $6.6540 $179.6580
36+ $6.4391 $231.8076
47+ $6.2243 $292.5421
63+ $5.5810 $351.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess