EN
  • EN
  • DE

LTC1700EMS#PBF

Part No LTC1700EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9 V to 6 V
Frequency - Switching 530kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 119791-LTC1700EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1700EMS#PBF CAD Model

Description

The LTC1700EMS#PBF from Linear Technology is a high-performance, synchronous step-down switching regulator that offers a compact and efficient solution for powering a wide range of applications. This regulator is designed to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it ideal for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features:

  • High Efficiency: The LTC1700EMS#PBF is capable of converting input voltages ranging from 2.5V to 9.8V to a lower output voltage with efficiency as high as 96%, which helps to extend battery life and reduce thermal issues.
  • No External Schottky Diode Required: This device integrates synchronous rectification, eliminating the need for an external Schottky diode and reducing the overall component count.
  • High Switching Frequency: With a switching frequency of up to 550kHz, the LTC1700EMS#PBF allows for the use of small inductors and capacitors, resulting in a compact power supply design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.625V to VIN, providing flexibility to power a variety of loads.
  • Low Dropout Operation: The regulator's 100% duty cycle capability enables low dropout operation, which is critical when the input voltage is close to the output voltage.

Applications:

  • Portable Electronics
  • Wireless and DSL Modems
  • GPS Systems
  • Battery-Powered Equipment
  • Embedded Systems

The LTC1700EMS#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its advanced features and high level of integration make it an excellent choice for designers looking to create a high-efficiency power supply with a minimal footprint.

With its robust design and comprehensive protection features, including overcurrent and over-temperature protection, the LTC1700EMS#PBF ensures reliable operation in a variety of conditions. Whether you are designing a new product or upgrading an existing one, the LTC1700EMS#PBF offers a powerful solution for your power management needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0916 $54.2748
7+ $14.8444 $103.9108
11+ $14.3805 $158.1855
15+ $13.9166 $208.7490
19+ $13.4528 $255.6032
25+ $12.0611 $301.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess