EN
  • EN
  • DE

LTC1734LES6-4.2

Part No LTC1734LES6-4.2
Manufacturer Linear Technology
Description Lithium-Ion Linear Battery Charger in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208009-LTC1734LES6-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734LES6-4.2 CAD Model

Description

The LTC1734LES6-4.2 is a compact, high-performance single-cell lithium-ion (Li-Ion) battery charger integrated circuit brought to you by Linear Technology. Designed to provide a simple and efficient solution for charging Li-Ion batteries, this IC ensures that your portable devices are powered up safely and reliably.

Key Features

  • Constant-Current/Constant-Voltage Operation: The LTC1734LES6-4.2 operates with a constant current/constant voltage charge algorithm, which is optimal for Li-Ion batteries, ensuring a full charge without overcharging.
  • Preset 4.2V Charge Voltage: The charge voltage is fixed at 4.2V, which matches the voltage requirement for most single-cell Li-Ion batteries.
  • Automatic Recharge: Once the battery voltage falls below a preset threshold, the charging cycle automatically restarts, keeping your battery topped up.
  • Charge Current Programmability: The charge current can be set externally with a single resistor, giving you control over the charging speed and efficiency.
  • ThinSOT™ Package: Encased in a ThinSOT™ package, the LTC1734LES6-4.2 is designed for space-constrained applications.
  • Thermal Regulation: This feature maximizes the charge rate without the risk of overheating, making it safe for use in compact, temperature-sensitive environments.

Applications

The LTC1734LES6-4.2 is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Bluetooth Headsets
  • Stand-Alone Chargers
  • USB-Powered Gadgets

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1734LES6-4.2 is no exception. This product is designed to meet the stringent requirements of portable and wearable technology, ensuring a reliable charge cycle every time.

For detailed specifications, application notes, and more information on how to integrate the LTC1734LES6-4.2 into your design, visit Linear Technology's official website or contact their support team.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess