EN
  • EN
  • DE

LTC1735CS

Part No LTC1735CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303180-LTC1735CS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735CS CAD Model

Description

LTC1735CS High Efficiency Step-Down Switching Regulator

The LTC1735CS is a versatile and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is engineered to provide efficient power conversion for a wide range of applications, including but not limited to telecommunications, networking, and industrial systems.

At the heart of the LTC1735CS is its capability to deliver a continuous output current up to 5A with excellent line and load regulation. The device operates over a wide input voltage range from 4V to 36V, making it suitable for diverse power systems, including those that experience wide fluctuations in input voltage.

The LTC1735CS employs a constant-frequency, current mode architecture that ensures stable operation over a wide range of supply and output voltages. It features a powerful 1.5A onboard switch that can handle the high current requirements of modern electronic devices. The switching frequency of the LTC1735CS is programmable from 100kHz to 500kHz, which allows designers to optimize the regulator for efficiency or component size depending on the application requirements.

Key Features:

  • High Efficiency: Capable of converting power with minimal losses, the LTC1735CS provides an efficient solution for step-down voltage requirements.
  • Adjustable Switching Frequency: Users can program the switching frequency to suit specific application needs, balancing efficiency and component size.
  • Wide Input Voltage Range: With an input range of 4V to 36V, the LTC1735CS is adaptable to various power sources and can handle unpredictable voltage inputs.
  • Overcurrent and Overvoltage Protection: Built-in protection features ensure the safety and longevity of both the regulator and the system it powers.
  • Soft-Start Capability: This feature limits inrush current during startup, providing a smooth ramp-up to the operating voltage and reducing stress on the input power source.

The LTC1735CS also includes a number of protective features such as overcurrent protection, which guards the device and the load in the event of an overload condition. Additionally, the regulator has overvoltage protection and thermal shutdown to prevent damage under extreme operating conditions.

Available in a compact 16-lead narrow SSOP package, the LTC1735CS is designed to minimize the footprint on printed circuit boards and is ideal for space-constrained applications. Whether you are designing a power supply for sensitive communications equipment or a robust industrial system, the LTC1735CS provides a reliable and efficient power conversion solution that can meet the rigorous demands of a wide range of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2302 $59.2228
34+ $3.4710 $118.0140
52+ $3.3626 $174.8552
71+ $3.2541 $231.0411
92+ $3.1455 $289.3860
123+ $2.8202 $346.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess