EN
  • EN
  • DE

LTC1736IG#PBF

Part No LTC1736IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG STEP-DONW SYNC 24-SSOP / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 24-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, Intel Pentium II, III
Voltage - Input 3.5 V ~ 36 V
Number of Outputs 1
Voltage - Output 0.93 V ~ 2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782203-LTC1736IG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1736
Introduction Date December 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1736IG#PBF CAD Model

Description

Linear Technology LTC1736IG#PBF Product Overview

The LTC1736IG#PBF is a versatile and robust synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This high-performance product is engineered to deliver precise voltage regulation and high efficiency, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LTC1736IG#PBF operates over a broad input voltage range, accommodating various supply levels and ensuring flexibility in system design.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing a customizable solution for different voltage requirements.
  • Synchronous Operation: Its synchronous operation enhances efficiency by reducing the need for an external diode, minimizing power loss and heat generation.
  • High Efficiency: The device is designed for high efficiency, which is critical for reducing power consumption and improving system performance.
  • Protection Features: It includes overcurrent protection and thermal shutdown, safeguarding the system from potential damage due to abnormal operating conditions.
  • Stable Operation: The LTC1736IG#PBF provides stable operation with ceramic output capacitors, ensuring reliable performance across various applications.
  • Compact Package: Encased in a 28-lead SSOP package, this controller is suitable for space-constrained applications.

Applications

The LTC1736IG#PBF is adept at managing power in a diverse array of electronic devices and systems. Its applications include, but are not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Computers
  • Distributed Power Systems

With its comprehensive feature set and robust design, the LTC1736IG#PBF from Linear Technology is a reliable and efficient choice for designers seeking a high-quality power management solution. Its adaptability and protective measures ensure that it can meet the stringent requirements of modern electronic systems, delivering consistent performance and extending the lifespan of the application it serves.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1163 $51.1630
24+ $4.1980 $100.7520
37+ $4.0669 $150.4753
51+ $3.9357 $200.7207
66+ $3.8045 $251.0970
88+ $3.4109 $300.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess