EN
  • EN
  • DE

LTC1742CFW

Part No LTC1742CFW
Manufacturer Linear Technology
Description 14-Bit, 65Msps Low Noise ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208024-LTC1742CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1742CFW CAD Model

Description

Linear Technology's LTC1742CFW: High-Speed 14-Bit ADC

The LTC1742CFW is a state-of-the-art 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications that demand high speed and precision. This product is particularly well-suited for advanced digital signal processing, medical imaging systems, telecommunications, and industrial data acquisition systems where accuracy and speed are critical.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC1742CFW offers fine quantization levels, enabling it to produce highly accurate digital representations of analog signals.
  • High Sample Rate: The device boasts a sample rate of up to 65Msps (million samples per second), making it ideal for capturing high-frequency signals without losing fidelity.
  • Differential Inputs: The ADC has differential inputs that enhance noise immunity and allow for a more accurate measurement of small signal amplitudes in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1742CFW is designed for low power consumption, which is critical for portable and battery-operated devices.
  • Flexible Supply Voltage: It operates on a single 3.3V supply, with a separate digital output driver supply that supports 2.5V to 3.3V, allowing for easy interfacing with different logic levels.

Performance and Integration

The LTC1742CFW integrates a number of features that simplify system design, including an internal sample-and-hold circuit which reduces the complexity of the signal chain. Its SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range) specifications ensure high-quality signal acquisition, critical for advanced signal processing tasks.

Package and Reliability

Encased in a 48-pin TSSOP package, the LTC1742CFW is designed with Linear Technology's rigorous standards for reliability and performance. The compact form factor allows it to be easily integrated into space-constrained applications while maintaining a robust physical presence for long-term operation.

Conclusion

Overall, the LTC1742CFW from Linear Technology is a powerful ADC solution for professionals seeking high-speed, high-resolution data conversion with the reliability and innovation that Linear Technology is known for. Its features make it an excellent choice for a variety of demanding applications where precision and speed cannot be compromised.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8126 $63.8126
3+ $52.3596 $157.0788
4+ $50.7230 $202.8920
5+ $49.0863 $245.4315
7+ $47.4509 $332.1563
9+ $42.5421 $382.8789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess