EN
  • EN
  • DE

LTC1756EGN

Part No LTC1756EGN
Manufacturer Linear Technology
Description Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208047-LTC1756EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1756EGN CAD Model

Description

Linear Technology LTC1756EGN Smart Card Interface

The LTC1756EGN from Linear Technology is a sophisticated smart card interface IC designed to handle the communication requirements between smart cards and microprocessors in a secure and efficient manner. This product is housed in a 24-pin SSOP (Shrink Small Outline Package) and is engineered to be compliant with ISO 7816, GSM 11.11, and EMV (Europay MasterCard Visa) standards, ensuring its compatibility with a wide range of smart card applications.

With its integrated features, the LTC1756EGN provides a complete interface solution by including a regulated power supply, level translators, and protection circuitry. The regulated power supply is capable of delivering up to 60mA of current to the smart card, and it can be programmed for 3V or 5V output, accommodating the needs of different smart card types. This ensures that the smart card receives a stable and appropriate power supply for its operations.

Level translators within the LTC1756EGN are designed to facilitate communication between the smart card and the microprocessor. These translators convert the logic levels of the microprocessor to the levels required by the smart card, and vice versa, ensuring seamless data exchange. This is critical for maintaining data integrity and reliability during communication.

Additionally, the LTC1756EGN incorporates protection circuitry to safeguard the smart card and the interface from electrical hazards. This includes short-circuit protection and automatic activation and deactivation sequences to prevent damage to the smart card's internal circuitry. These features contribute to the robustness of the interface, making it suitable for applications where data security and reliability are paramount.

The device also offers low power shutdown modes to conserve power when the smart card is not in use, making it an energy-efficient choice for battery-powered devices. Its wide operating temperature range ensures reliable performance across various environments.

In summary, the LTC1756EGN from Linear Technology is an advanced smart card interface IC that provides a secure, reliable, and compliant solution for connecting smart cards to microprocessors. Its integrated power supply, level translation, and protection features make it an ideal choice for applications in telecommunications, banking, and secure access systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1947 $51.1152
39+ $2.6213 $102.2307
60+ $2.5394 $152.3640
82+ $2.4575 $201.5150
106+ $2.3756 $251.8136
141+ $2.1298 $300.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess