EN
  • EN
  • DE

LTC1758-1EMS8#PBF

Part No LTC1758-1EMS8#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 1061109-LTC1758-1EMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1758-1EMS8#PBF CAD Model

Description

LTC1758-1EMS8#PBF - High-Efficiency, Fast Charging Battery Charger IC

The LTC1758-1EMS8#PBF is a sophisticated battery charger integrated circuit (IC) from Linear Technology, designed for efficient and rapid charging of modern batteries. This particular model is housed in an MSOP-8 package, which is well-suited for compact PCB layouts, providing designers with a space-saving solution that does not compromise on performance.

This charger IC is versatile and can accommodate various battery chemistries, including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Lithium Phosphate (LiFePO4), making it an ideal choice for a wide range of applications such as portable consumer electronics, medical devices, and industrial equipment.

One of the key features of the LTC1758-1EMS8#PBF is its high-efficiency charging capability. It incorporates advanced algorithms that optimize the charging rate and health of the battery, ensuring that devices are ready for use in the shortest possible time while also prolonging the lifespan of the battery. The IC supports programmable charge current up to 4A, which allows for fast charging of high-capacity batteries.

The LTC1758-1EMS8#PBF also includes a range of safety features to protect both the battery and the device it powers. These include overvoltage protection, thermal protection, and a timer for charge termination, all of which work together to prevent damage due to abnormal conditions. Additionally, the IC provides status indication signals that can be used to display charging progress or flag any faults during the charging process.

Integration with existing designs is facilitated by the IC's simple external circuitry requirements. The LTC1758-1EMS8#PBF can operate with minimal external components, reducing the overall bill of materials and simplifying the design and manufacturing process.

In summary, the LTC1758-1EMS8#PBF from Linear Technology is a high-performance, highly integrated battery charger IC that offers fast and efficient charging, a compact form factor, and comprehensive safety features. It is an excellent choice for designers looking to implement reliable and effective power management solutions in their battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess