EN
  • EN
  • DE

LTC1771IS8#TRPBF

Part No LTC1771IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 18 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 131228-LTC1771IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1771IS8#TRPBF CAD Model

Description

Product Overview: LTC1771IS8#TRPBF

The LTC1771IS8#TRPBF is a high-efficiency, step-down DC/DC controller from Linear Technology that is designed to make the most of battery life in portable electronic devices. This component is ideal for a wide range of applications, including but not limited to, telecommunications, networking systems, and portable computers.

Key Features

  • Wide Input Voltage Range: The LTC1771IS8#TRPBF operates from a 2.5V to 9.8V input voltage range, making it versatile for various power sources.
  • High Operating Frequency: With an up to 550kHz operating frequency, this controller allows for the use of smaller, lower cost inductors and capacitors, resulting in a compact power supply solution.
  • Low Quiescent Current: Its no-load quiescent current is a mere 110µA, which significantly extends battery life in portable applications.
  • Burst Mode® Operation: The proprietary Burst Mode® operation ensures high efficiency at low output currents, further conserving battery life when the load is light.
  • Low Dropout Operation: The device can operate with a very low dropout voltage, ensuring continued functionality even when the input voltage is close to the output voltage.
  • High Efficiency: The LTC1771IS8#TRPBF can achieve up to 94% efficiency, reducing heat generation and improving system reliability.
  • Current Mode Control: This feature provides excellent line and load transient response.

Applications

  • Portable Electronics
  • Telecommunication Systems
  • Networking Equipment
  • GPS Devices
  • Battery-Operated Devices

The LTC1771IS8#TRPBF is packaged in a compact 8-lead SO package, which is suitable for space-constrained applications. It also features a range of built-in protection mechanisms, including overcurrent protection and thermal shutdown, enhancing the safety and durability of the end product. By integrating the LTC1771IS8#TRPBF into your design, you can achieve a high-efficiency power solution that maximizes battery life and minimizes space.

Linear Technology's commitment to quality ensures that the LTC1771IS8#TRPBF meets the stringent requirements of a wide array of power management applications, delivering both performance and reliability.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess