EN
  • EN
  • DE
  • IT

LTC1778EGN-1#PBF

Part No LTC1778EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 020509-LTC1778EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1778EGN-1#PBF CAD Model

Description

LTC1778EGN-1#PBF - High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1778EGN-1#PBF is a versatile and efficient step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power management applications. This advanced controller is specifically engineered to convert a higher DC input voltage into a lower DC output voltage with high efficiency, making it an ideal choice for applications that require a compact power solution with minimal noise and heat generation.

One of the standout features of the LTC1778EGN-1#PBF is its No RSENSE™ technology, which eliminates the need for an external sense resistor, thereby reducing the overall solution size and simplifying the design process. This technology also helps in improving efficiency by minimizing power loss associated with sense resistors.

Equipped with a powerful 1.1MHz fixed frequency, the LTC1778EGN-1#PBF ensures a compact solution by allowing the use of small inductors and capacitors, which translates to a smaller PCB footprint and reduced space requirements. Moreover, its frequency can be synchronized to an external clock, making it suitable for noise-sensitive applications where a specific frequency is desired to avoid interference with other system components.

The device's wide input voltage range of 2.5V to 9.8V provides the flexibility needed to support a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline/NiCd/NiMH batteries, or regulated 5V and 3.3V supplies. The LTC1778EGN-1#PBF also features a powerful 1.5A onboard gate driver, capable of driving large power MOSFETs, which makes it suitable for high current applications.

Additional features include a user-programmable soft-start to control the turn-on time and reduce inrush current, as well as a foldback current limit for enhanced protection under overload conditions. The LTC1778EGN-1#PBF also offers a Burst Mode® operation, which maintains high efficiency at low output currents, making it ideal for battery-powered applications where extending run-time is crucial.

For thermal management, the LTC1778EGN-1#PBF is available in a 16-lead narrow SSOP package, which ensures efficient heat dissipation and reliable operation even in thermally challenging environments. The combination of features and performance makes this controller a top choice for creating efficient, low noise power supply designs in a wide array of electronic applications.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7360 $61.1520
16+ $7.1680 $114.6880
25+ $6.9440 $173.6000
34+ $6.7200 $228.4800
44+ $6.4960 $285.8240
58+ $5.8240 $337.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess