EN
  • EN
  • DE

LTC1799HS5#TRPBF

Part No LTC1799HS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 33MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 127843-LTC1799HS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTC1799HS5#TRPBF CAD Model

Description

LTC1799HS5#TRPBF - Precision Resistor Set Oscillator

The LTC1799HS5#TRPBF is a compact, high-performance silicon oscillator manufactured by Linear Technology, designed to provide a precision, programmable frequency source for a wide array of electronic applications. This oscillator is housed in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Frequency Range: The device offers a wide frequency range from 1kHz to 33MHz, which can be set accurately and maintained over temperature and voltage variations due to the use of an external resistor.
  • Voltage Operation: It operates from a single 2.7V to 5.5V supply, allowing for flexible usage in various circuit designs.
  • Frequency Adjustability: Users can adjust the frequency by connecting an external resistor (RSET) or by varying the control voltage on the SET input, providing a versatile solution for frequency tuning.
  • Low Power Consumption: The LTC1799HS5#TRPBF is optimized for low power consumption, making it suitable for battery-operated devices.
  • Temperature Stability: It maintains a high level of frequency stability across its operating temperature range, ensuring reliable performance in diverse environments.
  • Linear Frequency Control: Its linear frequency control with temperature and supply voltage makes it an excellent choice for applications requiring consistent output.

Applications

The LTC1799HS5#TRPBF is versatile and can be used in numerous applications, including but not limited to:

  • Portable instrumentation
  • Clocks for microprocessors and digital signal processors
  • Switched-mode power supplies
  • Network clocks
  • Frequency modulation or demodulation

Quality and Reliability

This product is designed with the high-quality standards of Linear Technology and comes in a RoHS-compliant package. Its reliability is assured by the manufacturer, making it a trustworthy component for critical and long-life applications.

With its ease of integration, the LTC1799HS5#TRPBF provides a simple yet effective solution for designers looking to implement a stable and precise clock source without the need for bulky and expensive quartz or ceramic resonators.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3809 $56.9045
11+ $9.3382 $102.7202
17+ $9.0464 $153.7888
23+ $8.7546 $201.3558
30+ $8.4628 $253.8840
40+ $7.5873 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess