EN
  • EN
  • DE

LTC1871IMS#3CFPBF

Part No LTC1871IMS#3CFPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303210-LTC1871IMS#3CFPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1871IMS#3CFPBF CAD Model

Description

Overview of LTC1871IMS#3CFPBF

The LTC1871IMS#3CFPBF is a versatile and efficient DC/DC converter component from Linear Technology, designed for a wide range of power management applications. This high-performance part is well-suited for situations that require step-up or step-down voltage conversions, making it an ideal choice for designers looking to optimize power consumption and performance in their electronic devices.

Key Features

  • Wide Input Voltage Range: The LTC1871IMS#3CFPBF operates over a broad input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • Adjustable Output Voltage: This component provides an adjustable output voltage, giving designers the flexibility to set the voltage level according to the specific needs of their system.
  • High Switching Frequency: With a high switching frequency, the LTC1871IMS#3CFPBF allows for smaller external components, potentially reducing the overall footprint and cost of the power supply design.
  • No RSENSE Operation: This feature eliminates the need for a sense resistor, simplifying the design and improving efficiency by reducing power loss.
  • Low Shutdown Current: The device offers a low shutdown current, which is crucial for battery-powered applications where conserving energy is paramount.

Applications

The LTC1871IMS#3CFPBF is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Battery-powered devices

Package and Reliability

The LTC1871IMS#3CFPBF is offered in a compact MSOP-10 package, which is designed to meet the space constraints of modern electronic devices. Linear Technology's commitment to quality ensures that this component meets high reliability standards, making it a dependable choice for critical applications.

Conclusion

With its versatile features and robust design, the LTC1871IMS#3CFPBF from Linear Technology is an excellent choice for engineers and designers looking to improve the power efficiency and performance of their products. Its wide input voltage range, adjustable output, and high-frequency operation make it a flexible and compact solution for a multitude of DC/DC conversion needs.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1400 $61.4000
23+ $5.0381 $115.8763
36+ $4.8810 $175.7160
49+ $4.7240 $231.4760
64+ $4.5657 $292.2048
85+ $4.0933 $347.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess