EN
  • EN
  • DE

LTC1876EG#PBF

Part No LTC1876EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 3.5 V to 36 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 303214-LTC1876EG
Ultra Librarian 3D Model Ultra Librarian LTC1876EG#PBF CAD Model

Description

The LTC1876EG#PBF is a versatile and efficient step-down switching regulator from Linear Technology, designed to deliver high performance in a wide range of applications. This synchronous regulator combines a robust feature set with a compact design, making it an ideal choice for space-constrained applications requiring reliable power management.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4V to 36V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • High Efficiency: With its synchronous rectification topology, the LTC1876EG#PBF achieves high efficiency, which is crucial for thermal management and energy-saving in portable and battery-powered devices.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 500kHz, allowing for a trade-off between efficiency and component size.
  • Low Dropout Operation: The regulator's low dropout performance ensures continuous operation even when the input voltage is close to the output voltage, thereby maintaining a stable supply.
  • Current Mode Control: The current mode control provides excellent line and load transient response, making the LTC1876EG#PBF a reliable choice for systems with rapidly changing loads.

Applications:

The LTC1876EG#PBF is well-suited for a variety of applications, including:

  • Telecommunications
  • Automotive Systems
  • Industrial Power Supplies
  • Portable Instruments
  • Datacom and Telecom Systems

Package and Quality:

The LTC1876EG#PBF comes in a 36-lead SSOP package, which offers a compact footprint while allowing for adequate thermal performance. Linear Technology ensures that each device meets rigorous standards for quality and reliability, and the product is RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion:

With its broad input voltage range, high efficiency, and flexible design options, the LTC1876EG#PBF from Linear Technology stands out as a powerful solution for complex power management challenges. Whether used in automotive, industrial, or portable applications, this step-down switching regulator delivers the performance and reliability that designers need to create sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7258 $62.1774
6+ $17.0058 $102.0348
10+ $16.4743 $164.7430
13+ $15.9429 $207.2577
17+ $15.4115 $261.9955
22+ $13.8172 $303.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,548 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess