EN
  • EN
  • DE

LTC1955EUH

Part No LTC1955EUH
Manufacturer Linear Technology
Description Dual Smart Card Interface with Serial Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208180-LTC1955EUH
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1955EUH CAD Model

Description

Linear Technology LTC1955EUH: High-Performance Smart Card Interface

The LTC1955EUH from Linear Technology is a sophisticated smart card interface IC designed to handle the communication requirements between smart cards and microprocessors in a secure and efficient manner. This product is housed in a compact 32-lead QFN package, making it suitable for space-constrained applications where performance and reliability are critical.

One of the standout features of the LTC1955EUH is its compliance with the ISO 7816 standard, ensuring compatibility with a wide range of smart card applications. This includes support for both 3V and 5V cards, providing the flexibility needed to interface with various card types. The device is capable of supplying up to 70mA of current to the smart card, accommodating the power demands of most cards in the market.

With its integrated level shifters and regulators, the LTC1955EUH simplifies design by eliminating the need for external components to match the voltage levels between the smart card and the microprocessor. This not only saves board space but also reduces the bill of materials and simplifies the design process. The interface IC also features programmable current limiting and short-circuit protection, safeguarding the smart card and the system from damage due to faulty conditions.

The LTC1955EUH is designed with an emphasis on security. It includes a card presence switch that can detect the insertion and removal of a card, as well as a card power switch with a debounce feature to prevent false triggering. This ensures a reliable connection and communication with the smart card at all times.

For developers looking to implement a smart card interface in applications such as point-of-sale terminals, security systems, or identity verification systems, the LTC1955EUH offers a robust and secure solution. Its advanced features and compliance with industry standards make it an excellent choice for ensuring smooth, secure, and reliable smart card transactions.

Overall, the LTC1955EUH from Linear Technology is a high-quality, reliable smart card interface IC that offers a comprehensive set of features to meet the demands of modern smart card applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess